COMPARATOR, 4 FUNC, 9000UV OFFSE Product overview: KA339 from Fairchild (onsemi) is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-KA339 can be used for catalog matching and distributor lookup.
Comparator, Quad
Comparator, Quad
Manufacturer: ON Semiconductor
Win Source Part Number: 1192345-KA339
Packaging: Tube
Type: Use For General
Mounting Style: Through Hole
Current - Output: 18mA at 5V
Output Type: DTL, MOS, Open-Collector, TTL
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-MDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-DIP
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 0.25μA at 5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Family Part Number: KA339
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Quiescent (Maximum): 2.5mA
Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-DIP
IC COMPARATOR QUAD 14-DIP
Analog Comparators Quad Comparator
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-KA339 | KA339 | 1192345-KA339 | KA339 | KA339 | KA339 | KA339 |
| Product Name | Linear Comparator IC | Linear - Linear - Comparators - KA339 | Comparators | Comparators | Linear - Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 36 volts | 2 to 36 volts | |||||
| Power Dissipation (PD) | 570 milliwatts | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | Bulk | DIP; PDIP; PDIP-14 | DIP; 14-DIP (0.300\", 7.62mm) |