Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-220-3
Win Source Part Number: 777957-KA337TU
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Output Current: 1.5A
Family Name: KA337
Output Voltage: -1.2V
Categories: Integrated Circuits (ICs)
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-220-3
Output Voltage MAX: -37V
Voltage Input MAX: -40V
Alternative Parts (Cross-Reference): LM237SP; LM337SP; LT337AT#PBF; LT337AT;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Neg Adj LDO 1.5A -1.2V to -37V TO-220-3 Product overview: KA337TU from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, -1.2V, -37V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, -1.2V, -37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA337TU can be used for catalog matching and distributor lookup.
IC REG LIN NEG ADJ 1.5A TO220-3
IC REG LIN NEG ADJ 1.5A TO220-3
V REG ADJ -1.2/37V, TO-220-3, 337
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | KA337TU-ND | 777957-KA337TU | 776-KA337TU | KA337TU | KA337TU | 598-KA337TU |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - KA337TU | 1.5A -1.2V -37V TO-220 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | V REG ADJ -1.2/37V, TO-220-3, 337 |
| Regulator Type | Standard | Standard; Low Dropout | ||||
| Output Polarity | Negative | Negative | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220 | TO-220; Other; TO-220-3 | |
| Special Features | Over Temperature, Short Circuit |