Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-220-3
IC REG LIN NEG ADJ 1.5A TO220-3 Product overview: KA337 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA337 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 876321-KA337
Features: Linear Voltage Regulator IC 1 Output
Package: Bulk
Part Status: Obsolete
Family Name: KA337
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LIN NEG ADJ 1.5A TO220-3
IC REG LIN NEG ADJ 1.5A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | KA337-ND | 776-KA337 | 876321-KA337 | KA337 | KA337 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A TO220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - KA337 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Negative | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220-3 | Other; Bulk | TO-220 | |
| Special Features | Over Temperature, Short Circuit |