General Purpose Amplifier 2 Circuit 8-DIP
2-Ch Op Amp, 350kHz GBW, DIP, 28V Max Supply Product overview: KA334 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 28V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 28V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KA334 can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit 8-DIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | KA334-ND | 687-KA334 | KA334 | KA334 | KA334 | 598-KA334 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 350kHz 28V DIP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT 8DIP |
| Source Current (IS) | 8 milliamps | 8 milliamps | 8 milliamps | |||
| Slew Rate | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300, 7.62mm) | |
| Standards | RoHS | RoHS |