Manufacturer: Fairchild Semiconductor
Win Source Part Number: 070377-KA331
Category: Integrated Circuits(ICs)
Family: PMIC - V/F and F/V Converters
Packaging: Tube
Type: Voltage to Frequency
Mounting Style: Through Hole
Package: 8-DIP (0.300" 7.62mm)
Manufacturer Device Package: 8-DIP
Frequency - Max: 100kHz
Standard Package: 3000
Catalog: V/F and F/V Converters
Linearity: ±0.01%
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC V/F CONV 100KHZ 8DIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 070377-KA331 | KA331 |
| Product Name | Integrated Circuits(ICs) | PMIC - V/F and F/V Converters |