onsemi Linear - Linear - Comparators - KA3302DTF KA3302DTF

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026266-KA3302DTF Response Time: 1.3 µs Mounting: SMD (SMT) Number of Channels: 4 Input Bias Current: 250 nA Categories: Linear - Comparators Case / Package: SOP Alternative Parts (Cross-Reference): LM3302DR; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 570 mW Max Supply Voltage: 28 V Min Supply Voltage: 2 V Max Supply Current: 2 mA
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026266-KA3302DTF Response Time: 1.3 µs Mounting: SMD (SMT) Number of Channels: 4 Input Bias Current: 250 nA Categories: Linear - Comparators Case / Package: SOP Alternative Parts (Cross-Reference): LM3302DR; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 570 mW Max Supply Voltage: 28 V Min Supply Voltage: 2 V Max Supply Current: 2 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - KA3302DTF - 1026266-KA3302DTF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - KA3302DTF
1026266-KA3302DTF
Linear - Linear - Comparators - KA3302DTF 1026266-KA3302DTF
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026266-KA3302DTF Response Time: 1.3 µs Mounting: SMD (SMT) Number of Channels: 4 Input Bias Current: 250 nA Categories: Linear - Comparators Case / Package: SOP Alternative Parts (Cross-Reference): LM3302DR; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 570 mW Max Supply Voltage: 28 V Min Supply Voltage: 2 V Max Supply Current: 2 mA

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026266-KA3302DTF
Response Time: 1.3 µs
Mounting: SMD (SMT)
Number of Channels: 4
Input Bias Current: 250 nA
Categories: Linear - Comparators
Case / Package: SOP
Alternative Parts (Cross-Reference): LM3302DR;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 570 mW
Max Supply Voltage: 28 V
Min Supply Voltage: 2 V
Max Supply Current: 2 mA

Buy Now
Quad SOIC Linear Comparator IC - 692-KA3302DTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad SOIC Linear Comparator IC
692-KA3302DTF
Quad SOIC Linear Comparator IC 692-KA3302DTF
Quad, General Purpose Differential Comparator 14-SOIC -40 to 85 Product overview: KA3302DTF from ON Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-KA3302DTF can be used for catalog matching and distributor lookup.

Quad, General Purpose Differential Comparator 14-SOIC -40 to 85 Product overview: KA3302DTF from ON Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-KA3302DTF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog Comparators Analog Comparators
Product Number 1026266-KA3302DTF 692-KA3302DTF
Product Name Linear - Linear - Comparators - KA3302DTF Quad SOIC Linear Comparator IC
RoHS Compliant RoHS RoHS
Power Dissipation (PD) 570 milliwatts 570 milliwatts
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data