Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018165-KA324DTF
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Current - Input Bias: 40nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
General Purpose Amplifier 4 Circuit 14-SOP
Operational Amplifier, 4 Func, 9000uV Offset-Max, BIPolar, PDSO14
Quad Op Amp, 32V, 4-Ch, SOP, 13mA Output, 100dB Gain Product overview: KA324DTF from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 32V, 13mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 32V, 13mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KA324DTF can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SOP
OPERATIONAL AMPLIFIER, 4 FUNC, 9
General Purpose Amplifier 4 Circuit 14-SOP
General Purpose Amplifier 4 Circuit 14-SOP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 018165-KA324DTF | KA324DTFTR-ND | KA324DTF | 687-KA324DTF | KA324DTF | KA324DTF | KA324DTF | KA324DTF |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA324DTF | Instrumentation, Op Amps, Buffer Amps | Quad 32V 13mA Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 3 to 32 volts | 32 volts | 3 volts | |||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | |||
| VOS | 1.5 millivolts | 1.5 millivolts | 1.5 millivolts | |||||
| IBIAS | 0.0400 µA | 0.0400 µA | 0.0400 µA |