General Purpose Amplifier 4 Circuit 14-MDIP
General Purpose Amplifier 4 Circuit 14-MDIP
Quad Operational Amplifier
IC OPAMP GP 14DIP Product overview: KA324 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KA324 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1192340-KA324
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 1mA
Amplifier Type: General Purpose
Current - Input Bias: 40nA
Voltage - Input Offset: 1.5mV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 14-MDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.samsung.com/Prod
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Alternative Energy, Sensing & Instrumentation
Family Part Number: KA324
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V
IC OPAMP GP 4 CIRCUIT 14DIP
Operational Amplifiers - Op Amps Quad Op Amp; 3-32V 40mA 85dB
IC OPAMP GP 4 CIRCUIT 14MDIP
General Purpose Amplifier 4 Circuit 14-MDIP
General Purpose Amplifier 4 Circuit 14-DIP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | KA324OS-ND | KA324 | 687-KA324 | 1192340-KA324 | KA324 | KA324 | KA324 | KA324 | KA324 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA324 | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP-14 | Rail/Tube | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) | DIP; 14-DIP (0.300\", 7.62mm) | |||
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | Active |