onsemi Comparators KA319D

Description
Comparator General Purpose DTL, Open-Collector, RTL, TTL 14-SOP
Request a Quote Datasheet
Description
Comparator General Purpose DTL, Open-Collector, RTL, TTL 14-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - KA319DFS-ND - DigiKey
Thief River Falls, MN, United States
Comparators
KA319DFS-ND
Comparators KA319DFS-ND
Comparator General Purpose DTL, Open-Collector, RTL, TTL 14-SOP

Comparator General Purpose DTL, Open-Collector, RTL, TTL 14-SOP

Buy Now Datasheet
Linear - Linear - Comparators - KA319D - KA319D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - KA319D
KA319D
Linear - Linear - Comparators - KA319D KA319D
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070376-KA319D Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: DTL, Open-Collector, RTL, TTL Number of Elements: 2 Current - Quiescent (Max): 3.6mA Voltage - Input Offset (Max): 8mV @ ±15V Current - Input Bias (Max): 1μA @ ±15V Current - Output (Typ): 25mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4,860

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070376-KA319D
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: DTL, Open-Collector, RTL, TTL
Number of Elements: 2
Current - Quiescent (Max): 3.6mA
Voltage - Input Offset (Max): 8mV @ ±15V
Current - Input Bias (Max): 1μA @ ±15V
Current - Output (Typ): 25mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 4,860

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - KA319D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
KA319D
Integrated Circuits (ICs) - Linear - Comparators KA319D
COMPARATOR, 2 FUNC, 10000UV OFFS

COMPARATOR, 2 FUNC, 10000UV OFFS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number KA319DFS-ND KA319D KA319D
Product Name Comparators Linear - Linear - Comparators - KA319D Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC85 4-Bit Magnitude Comparator - CD74HC85M96G4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
8-bit magnitude comparator - 74HC688D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
 - 25LS2521DC - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
2 suppliers
Dual 4-Bit Comparator - 4322/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details