onsemi Comparators KA319

Description
Comparator General Purpose DTL, Open-Collector, RTL, TTL 14-MDIP
Request a Quote Datasheet
Description
Comparator General Purpose DTL, Open-Collector, RTL, TTL 14-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - KA319-ND - DigiKey
Thief River Falls, MN, United States
Comparators
KA319-ND
Comparators KA319-ND
Comparator General Purpose DTL, Open-Collector, RTL, TTL 14-MDIP

Comparator General Purpose DTL, Open-Collector, RTL, TTL 14-MDIP

Buy Now Datasheet
Linear - Linear - Comparators - KA319 - KA319 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - KA319
KA319
Linear - Linear - Comparators - KA319 KA319
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018164-KA319 Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: DTL, Open-Collector, RTL, TTL Number of Elements: 2 Current - Quiescent (Max): 3.6mA Voltage - Input Offset (Max): 8mV @ ±15V Current - Input Bias (Max): 1μA @ ±15V Current - Output (Typ): 25mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018164-KA319
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: DTL, Open-Collector, RTL, TTL
Number of Elements: 2
Current - Quiescent (Max): 3.6mA
Voltage - Input Offset (Max): 8mV @ ±15V
Current - Input Bias (Max): 1μA @ ±15V
Current - Output (Typ): 25mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - KA319 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
KA319
Integrated Circuits (ICs) - Linear - Comparators KA319
COMPARATOR, DUAL

COMPARATOR, DUAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number KA319-ND KA319 KA319
Product Name Comparators Linear - Linear - Comparators - KA319 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HCT85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
2 suppliers
 - 74AC521SC-G - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC
Logic Family CMOS
View Details
2 suppliers
Specs
Supply Voltage 1.8V; Other
Package Type SOIC
View Details
4-Bit Magnitude Comparator - 5485/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details