IC REG LIN POS ADJ 1.5A TO220-3 Product overview: KA317TU from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA317TU can be used for catalog matching and distributor lookup.
Adjustable Positive Standard Regulator, 1.2V Min, 37V Max
Adjustable Positive Standard Regulator, 1.2V Min, 37V Max
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070375-KA317TU
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: 1.2 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 75dB to 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-3
IC REG LIN POS ADJ 1.5A TO220-3
IC REG LIN POS ADJ 1.5A TO220-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-KA317TU | KA317TU | 070375-KA317TU | KA317TUFS-ND | KA317TU | KA317TU |
| Product Name | 1.5A TO220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - KA317TU | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; Bulk | Other; SIP3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | |
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 to 37 volts | 1.2 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |