onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA317MRTF

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-220-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - KA317MRTF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
KA317MRTF-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA317MRTF-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-220-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-220-3

Buy Now Datasheet
Singapore, Singapore
500MA TO220 Voltage Regulator IC
776-KA317MRTF
500MA TO220 Voltage Regulator IC 776-KA317MRTF
IC REG LIN POS ADJ 500MA TO220-3 Product overview: KA317MRTF from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA317MRTF can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 500MA TO220-3 Product overview: KA317MRTF from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA317MRTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA317MRTF - 070374-KA317MRTF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA317MRTF
070374-KA317MRTF
PMIC - PMIC - Voltage Regulators - Linear - KA317MRTF 070374-KA317MRTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070374-KA317MRTF Packaging: Reel - TR Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 500mA Output Voltage: 1.2 V to 37 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.2V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: 37V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Power Management, Industrial Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070374-KA317MRTF
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 500mA
Output Voltage: 1.2 V to 37 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Power Management, Industrial
Quantity per package: 2k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA317MRTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA317MRTF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA317MRTF
IC REG LIN POS ADJ 500MA TO220-3

IC REG LIN POS ADJ 500MA TO220-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA317MRTF
PMIC - Voltage Regulators - Linear KA317MRTF
IC REG LIN POS ADJ 500MA TO220-3

IC REG LIN POS ADJ 500MA TO220-3

Supplier's Site Datasheet
IC REG LIN POS ADJ 500MA TO220-3 - 598-KA317MRTF - Utmel Electronic Limited
Hong Kong, China
IC REG LIN POS ADJ 500MA TO220-3
598-KA317MRTF
IC REG LIN POS ADJ 500MA TO220-3 598-KA317MRTF
IC REG LIN POS ADJ 500MA TO220-3

IC REG LIN POS ADJ 500MA TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number KA317MRTF-ND 776-KA317MRTF 070374-KA317MRTF KA317MRTF KA317MRTF 598-KA317MRTF
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 500MA TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - KA317MRTF Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LIN POS ADJ 500MA TO220-3
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-3 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220 TO-220; Other; TO-220-3
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444549P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - CAT6217-285TDGT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1500 amps
View Details
4.5V Power Management IC - 713-BQ27441DRZT-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 1.8 volts
IOUT 5.00E-4 amps
View Details
2 suppliers
Power Distribution Switches, Load Drivers - UDN2987A-6-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 20-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Status Flag
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details