onsemi 0.1 A Voltage Regulator IC KA317LZTA

Description
Adjustable Positive Standard Regulator, 1.2V Min, 37V Max
Request a Quote Datasheet
Description
Adjustable Positive Standard Regulator, 1.2V Min, 37V Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KA317LZTA - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive Standard Regulator, 1.2V Min, 37V Max

Adjustable Positive Standard Regulator, 1.2V Min, 37V Max

Supplier's Site Datasheet
Singapore, Singapore
0.1 A Voltage Regulator IC
776-KA317LZTA
0.1 A Voltage Regulator IC 776-KA317LZTA
3-Terminal 0.1 A Positive Adjustable Regulator, 2000-FNFLD Product overview: KA317LZTA from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.1 A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA317LZTA can be used for catalog matching and distributor lookup.

3-Terminal 0.1 A Positive Adjustable Regulator, 2000-FNFLD Product overview: KA317LZTA from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.1 A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA317LZTA can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - KA317LZTA - 1192337-KA317LZTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA317LZTA
1192337-KA317LZTA
PMIC - PMIC - Voltage Regulators - Linear - KA317LZTA 1192337-KA317LZTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1192337-KA317LZTA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 100mA Family Name: KA317L Output Voltage: 1.2V Categories: Integrated Circuits (ICs) PSRR: 80dB ~ 65dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-92-3 Output Voltage MAX: 37V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM317LZ/T3/NOPB; LM317LZ/T3; LM317LZ/T5; Introduction Date: March 06, 2001 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Power Management, Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1192337-KA317LZTA
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 100mA
Family Name: KA317L
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
PSRR: 80dB ~ 65dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-92-3
Output Voltage MAX: 37V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM317LZ/T3/NOPB; LM317LZ/T3; LM317LZ/T5;
Introduction Date: March 06, 2001
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Power Management, Industrial

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - KA317LZTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA317LZTA
PMIC - Voltage Regulators - Linear KA317LZTA
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA317LZTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA317LZTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA317LZTA
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number KA317LZTA 776-KA317LZTA 1192337-KA317LZTA KA317LZTA KA317LZTA
Product Name 0.1 A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - KA317LZTA PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type TO-92; Other; TO-92 Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-92
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Output Voltage 1.25 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data