Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014010-KA317HV-TU
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Adjustable
Number of Outputs: 1
Output Current: 1.5 A
Output Voltage: 57 V
Categories: OEM Parts(J-L)
Case / Package: TO-220-3
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1014010-KA317HV-TU |
| Product Name | OEM Parts - OEM Parts (J - L) - KA317HV-TU |