onsemi Comparators KA311DTF

Description
Comparator General Purpose Open-Collector, Open-Emitter 8-SOIC
Request a Quote Datasheet
Description
Comparator General Purpose Open-Collector, Open-Emitter 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - KA311DTF-ND - DigiKey
Thief River Falls, MN, United States
Comparators
KA311DTF-ND
Comparators KA311DTF-ND
Comparator General Purpose Open-Collector, Open-Emitter 8-SOIC

Comparator General Purpose Open-Collector, Open-Emitter 8-SOIC

Buy Now Datasheet
Linear - Linear - Comparators - KA311DTF - KA311DTF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - KA311DTF
KA311DTF
Linear - Linear - Comparators - KA311DTF KA311DTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070373-KA311DTF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open-Collector, Open-Emitter Number of Elements: 1 Current - Quiescent (Max): 7.5mA Voltage - Input Offset (Max): 7.5mV @ ±15V Current - Input Bias (Max): 0.25μA @ ±15V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOP Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070373-KA311DTF
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open-Collector, Open-Emitter
Number of Elements: 1
Current - Quiescent (Max): 7.5mA
Voltage - Input Offset (Max): 7.5mV @ ±15V
Current - Input Bias (Max): 0.25μA @ ±15V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOP
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - KA311DTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
KA311DTF
Integrated Circuits (ICs) - Linear - Comparators KA311DTF
IC COMPARATOR 1 GEN PUR 8SOIC

IC COMPARATOR 1 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number KA311DTF-ND KA311DTF KA311DTF
Product Name Comparators Linear - Linear - Comparators - KA311DTF Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers
 - LM106W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP14
View Details
Differential Comparator - 1710/H,G,C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details