Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067035-KA2S1265YDTU
Resistance: 720 mΩ
Number of Outputs: 1
Output Current: 12 A
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): KA2S1265YDTUKA2S1265
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 269 W
Max Operating Temperature: 85 °C
Max Supply Current: 12 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067035-KA2S1265YDTU |
| Product Name | OEM Parts - OEM Parts (J - L) - KA2S1265YDTU |