Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025500-KA2S0765-YDT
Resistance: 1.25 Ω
Number of Outputs: 1
Output Current: 4.4 A
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): KA2S0765-YDTUKA2S076
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 140 W
Max Operating Temperature: 85 °C
Max Supply Current: 12 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1025500-KA2S0765-YDTU |
| Product Name | OEM Parts - OEM Parts (J - L) - KA2S0765-YDTU |