Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226741-KA2S0680BTU
Resistance: 1.6 Ω
Number of Outputs: 1
Output Current: 3.52 A
Categories: Custom Parts
Alternative Parts (Cross-Reference): KA2S0680B-TU;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 150 W
Max Operating Temperature: 85 °C
Max Supply Current: 12 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1226741-KA2S0680BTU |
| Product Name | Custom Parts - Custom Parts (J - M) - KA2S0680BTU |