onsemi Linear - Linear - Comparators - KA293A KA293A

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067033-KA293A Response Time: 1.4 µs Mounting: SMD (SMT) Number of Channels: 2 Output Current: 18 mA Input Bias Current: 400 nA Categories: Linear - Comparators Case / Package: DIP Output Current per Channel: 18 mA Alternative Parts (Cross-Reference): LM293N; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 570 mW Max Supply Voltage: 36 V Min Supply Voltage: 2 V Nominal Supply Current: 1 mA Max Supply Current: 1 mA Input Offset Voltage (Vos): 4 mV
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067033-KA293A Response Time: 1.4 µs Mounting: SMD (SMT) Number of Channels: 2 Output Current: 18 mA Input Bias Current: 400 nA Categories: Linear - Comparators Case / Package: DIP Output Current per Channel: 18 mA Alternative Parts (Cross-Reference): LM293N; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 570 mW Max Supply Voltage: 36 V Min Supply Voltage: 2 V Nominal Supply Current: 1 mA Max Supply Current: 1 mA Input Offset Voltage (Vos): 4 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - KA293A - 1067033-KA293A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - KA293A
1067033-KA293A
Linear - Linear - Comparators - KA293A 1067033-KA293A
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067033-KA293A Response Time: 1.4 µs Mounting: SMD (SMT) Number of Channels: 2 Output Current: 18 mA Input Bias Current: 400 nA Categories: Linear - Comparators Case / Package: DIP Output Current per Channel: 18 mA Alternative Parts (Cross-Reference): LM293N; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 570 mW Max Supply Voltage: 36 V Min Supply Voltage: 2 V Nominal Supply Current: 1 mA Max Supply Current: 1 mA Input Offset Voltage (Vos): 4 mV

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067033-KA293A
Response Time: 1.4 µs
Mounting: SMD (SMT)
Number of Channels: 2
Output Current: 18 mA
Input Bias Current: 400 nA
Categories: Linear - Comparators
Case / Package: DIP
Output Current per Channel: 18 mA
Alternative Parts (Cross-Reference): LM293N;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 570 mW
Max Supply Voltage: 36 V
Min Supply Voltage: 2 V
Nominal Supply Current: 1 mA
Max Supply Current: 1 mA
Input Offset Voltage (Vos): 4 mV

Buy Now
Dual Linear Comparator IC - 692-KA293A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Linear Comparator IC
692-KA293A
Dual Linear Comparator IC 692-KA293A
IC LM293 Dual Comparator Product overview: KA293A from ON Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-KA293A can be used for catalog matching and distributor lookup.

IC LM293 Dual Comparator Product overview: KA293A from ON Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-KA293A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog Comparators Analog Comparators
Product Number 1067033-KA293A 692-KA293A
Product Name Linear - Linear - Comparators - KA293A Dual Linear Comparator IC
RoHS Compliant RoHS RoHS
VOS 4 millivolts
Power Dissipation (PD) 570 milliwatts 570 milliwatts
Unlock Full Specs
to access all available technical data