The KA2901 is a quad comparator designed for single or dual supply operation, with a wide supply voltage range of 2 to 36V or ±1 to ±18V. It features low supply current drain of 800OºA typical, making it energy efficient. The device has open collector outputs suitable for wired connections and is compatible with TTL, DTL, and MOS logic systems. Key electrical characteristics include a low input bias current of 25nA, low input offset current of ±2.3nA, and low input offset voltage of ±1.4mV. The input common mode voltage range includes ground, and the output saturation voltage is low, enhancing performance in various applications. The KA2901 operates over a temperature range of -40°C to +85°C, making it suitable for a variety of environments. This product is available in both 14-DIP and 14-SOP packages, providing flexibility for different design requirements.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1192313-KA2901
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Sensing & Instrumentation
IC COMPARATOR 4 GEN PUR 14DIP / Comparator General Purpose Open-Collector 14-PDIP Product overview: KA2901 from ON Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-KA2901 can be used for catalog matching and distributor lookup.
Comparator, 4 Func, 15000uV Offset-Max, 1300ns Response Time, BIPolar, PDIP14
Comparator General Purpose Open-Collector 14-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 1192313-KA2901 | 692-KA2901 | KA2901 | KA2901 |
| Product Name | Linear - Linear - Comparators - KA2901 | Linear Comparator IC | Comparators | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Bulk | DIP; DIP14 | DIP; 14-DIP (0.300\", 7.62mm) | |
| Standards | RoHS |