onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA278RA05CYDTU

Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A TO-220F-4L (Forming)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A TO-220F-4L (Forming)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - KA278RA05CYDTU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
KA278RA05CYDTU-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA278RA05CYDTU-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A TO-220F-4L (Forming)

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A TO-220F-4L (Forming)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA278RA05CYDTU - 070370-KA278RA05CYDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA278RA05CYDTU
070370-KA278RA05CYDTU
PMIC - PMIC - Voltage Regulators - Linear - KA278RA05CYDTU 070370-KA278RA05CYDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070370-KA278RA05CYDT U Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable (Fixed) Output Current: 2A Output Voltage: 1.25 V to 32 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Case / Package: TO-220F-4L (Forming) Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 1.25V (5V) Dropout Voltage-Max: 0.5V @ 2A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature, Over Voltage, Short Circuit Maximum Output Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070370-KA278RA05CYDTU
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Output Current: 2A
Output Voltage: 1.25 V to 32 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-220F-4L (Forming)
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 1.25V (5V)
Dropout Voltage-Max: 0.5V @ 2A
Operating Supply Current: 10mA
Control Protection Features: Over Current, Over Temperature, Over Voltage, Short Circuit
Maximum Output Voltage: 32V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2A Voltage Regulator IC
776-KA278RA05CYDTU
2A Voltage Regulator IC 776-KA278RA05CYDTU
IC REG LIN POS ADJ 2A TO220F-4L Product overview: KA278RA05CYDTU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA278RA05CYDTU can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 2A TO220F-4L Product overview: KA278RA05CYDTU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA278RA05CYDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA278RA05CYDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA278RA05CYDTU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA278RA05CYDTU
IC REG LIN POS ADJ 2A TO220F-4L

IC REG LIN POS ADJ 2A TO220F-4L

Supplier's Site
PMIC - Voltage Regulators - Linear - KA278RA05CYDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA278RA05CYDTU
PMIC - Voltage Regulators - Linear KA278RA05CYDTU
IC REG LIN POS ADJ 2A TO220F-4L

IC REG LIN POS ADJ 2A TO220F-4L

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number KA278RA05CYDTU-ND 070370-KA278RA05CYDTU 776-KA278RA05CYDTU KA278RA05CYDTU KA278RA05CYDTU
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - KA278RA05CYDTU 2A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable
Package Type TO-220; Other; TO-220-4 Full Pack, Formed Leads TO-220; Other; TO-220F-4L (Forming) Other; TO-220-4 TO-220
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data