2A LDO Linear Voltage Regulator, 35V In, 32V Out, TO-220 Product overview: KA278RA05CTU from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 35V, 32V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 35V, 32V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA278RA05CTU can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A TO-220F-4L
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 005606-KA278RA05CTU
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Output Current: 2A
Output Voltage: 1.25 V to 32 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-220F-4L
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 1.25V (5V)
Dropout Voltage-Max: 0.5V @ 2A
Operating Supply Current: 10mA
Control Protection Features: Over Current, Over Temperature, Over Voltage, Short Circuit
Maximum Output Voltage: 32V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 50
IC REG LIN POS ADJ 2A TO220F-4L
LDO Voltage Regulators 2A Adj/Fixed 5V LDO Voltage Regulator
IC REG LIN POS ADJ 2A TO220F-4L
IC REG LIN POS ADJ 2A TO220F-4L
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-KA278RA05CTU | KA278RA05CTUFS-ND | 005606-KA278RA05CTU | KA278RA05CTU | 598-KA278RA05CTU | KA278RA05CTU | KA278RA05CTU |
| Product Name | 2A 35V 32V TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - KA278RA05CTU | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators 2A Adj/Fixed 5V LDO Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | ||
| Package Type | Other; TO-220-4 | TO-220; Other; TO-220-4 Full Pack | TO-220; Other; TO-220F-4L | TO-220 | TO-220; Other; TO-220-4 Full Pack | TO-220; Other; TO-220-4 Full Pack | |
| Output Voltage | 32 volts | 1.25 to 32 volts | 1.25 to 5 volts | 1.25 volts | 32 volts | 1.25 volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |
| VIN | 35 volts | 35 volts | 35 volts | 35 volts |