onsemi Ldo, Fixed/adj, 1.27-32V, 2A, To-220Fp-4; Output Type Onsemi KA278RA05CTU

Description
LDO, FIXED/ADJ, 1.27-32V, 2A, TO-220FP-4; Output Type:Fixed, Adjustable; Input Voltage Min:1.8V; Input Voltage Max:35V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:1.27V; Adjustable Output Voltage Max:32V; Output RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED/ADJ, 1.27-32V, 2A, TO-220FP-4; Output Type:Fixed, Adjustable; Input Voltage Min:1.8V; Input Voltage Max:35V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:1.27V; Adjustable Output Voltage Max:32V; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed/adj, 1.27-32V, 2A, To-220Fp-4; Output Type Onsemi - 46AC0912 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed/adj, 1.27-32V, 2A, To-220Fp-4; Output Type Onsemi
46AC0912
Ldo, Fixed/adj, 1.27-32V, 2A, To-220Fp-4; Output Type Onsemi 46AC0912
LDO, FIXED/ADJ, 1.27-32V, 2A, TO-220FP-4; Output Type:Fixed, Adjustable; Input Voltage Min:1.8V; Input Voltage Max:35V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:1.27V; Adjustable Output Voltage Max:32V; Output RoHS Compliant: Yes

LDO, FIXED/ADJ, 1.27-32V, 2A, TO-220FP-4; Output Type:Fixed, Adjustable; Input Voltage Min:1.8V; Input Voltage Max:35V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:1.27V; Adjustable Output Voltage Max:32V; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 46AC0912
Product Name Ldo, Fixed/adj, 1.27-32V, 2A, To-220Fp-4; Output Type Onsemi
Input Voltage 1.8 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details