IC REG LINEAR 5.1V 2A TO220F-4L Product overview: KA278R51CTU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.1V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA278R51CTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050587-KA278R51CTU
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 2A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-220F-4L
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5.1V
Dropout Voltage-Max: 0.5V @ 2A
Operating Supply Current: 10mA
Control Protection Features: Over Current, Over Temperature, Over Voltage, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-220F-4L
IC REG LINEAR 5.1V 2A TO220F-4L
IC REG LINEAR 5.1V 2A TO220F-4L
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-KA278R51CTU | 1050587-KA278R51CTU | KA278R51CTU-ND | KA278R51CTU | KA278R51CTU |
| Product Name | 5.1V 2A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - KA278R51CTU | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-220-4 | TO-220; Other; TO-220F-4L | TO-220; Other; TO-220-4 Full Pack | TO-220 | |
| Output Voltage | 5.1 volts | 5.1 volts | 5.1 volts | 5.1 volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |
| VIN | 35 volts | 35 volts | 35 volts |