onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA278R33CTU

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-220F-4L
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-220F-4L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - KA278R33CTUFS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
KA278R33CTUFS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA278R33CTUFS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-220F-4L

Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-220F-4L

Buy Now Datasheet
Singapore, Singapore
3.3V 2A Voltage Regulator IC
776-KA278R33CTU
3.3V 2A Voltage Regulator IC 776-KA278R33CTU
IC REG LINEAR 3.3V 2A TO220F-4 Product overview: KA278R33CTU from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA278R33CTU can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 2A TO220F-4 Product overview: KA278R33CTU from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA278R33CTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA278R33CTU - 005605-KA278R33CTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA278R33CTU
005605-KA278R33CTU
PMIC - PMIC - Voltage Regulators - Linear - KA278R33CTU 005605-KA278R33CTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 005605-KA278R33CTU Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 2A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C Case / Package: TO-220F-4L Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 2A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature, Over Voltage, Short Circuit Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 005605-KA278R33CTU
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 2A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-220F-4L
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 2A
Operating Supply Current: 10mA
Control Protection Features: Over Current, Over Temperature, Over Voltage, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - KA278R33CTU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA278R33CTU
PMIC - Voltage Regulators - Linear KA278R33CTU
IC REG LINEAR 3.3V 2A TO220F-4L

IC REG LINEAR 3.3V 2A TO220F-4L

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA278R33CTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA278R33CTU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA278R33CTU
IC REG LINEAR 3.3V 2A TO220F-4L

IC REG LINEAR 3.3V 2A TO220F-4L

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number KA278R33CTUFS-ND 776-KA278R33CTU 005605-KA278R33CTU KA278R33CTU KA278R33CTU
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 2A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - KA278R33CTU PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-4 Full Pack Other; Bulk TO-220; Other; TO-220F-4L TO-220
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data