LDO Regulator, 2 A, 12 V, 1000-TUBE Product overview: KA278R12CYDTU from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2 A, 12 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2 A, 12 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA278R12CYDTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070369-KA278R12CYDTU
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 2A
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-220F-4L (Forming)
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 0.5V @ 2A
Operating Supply Current: 10mA
Control Protection Features: Over Current, Over Temperature, Over Voltage, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-220F-4L (Forming)
Fixed Positive LDO Regulator, 12V, 0.5V Dropout, PSFM4
Fixed Positive LDO Regulator, 12V, 0.5V Dropout, PSFM4
IC REG LINEAR 12V 2A TO220F-4L
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-KA278R12CYDTU | 070369-KA278R12CYDTU | KA278R12CYDTU-ND | KA278R12CYDTU | KA278R12CYDTU |
| Product Name | 2 A 12 V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - KA278R12CYDTU | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-220-4 | TO-220; Other; TO-220F-4L (Forming) | TO-220; Other; TO-220-4 Full Pack, Formed Leads | Other; ZIP4 | TO-220 |
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | |
| IQ | 0.0100 amps |