The Fixed LDO Voltage Regulator, part number 31Y2108, operates within an input voltage range of 13V to 29V and provides a stable output of 12V with a maximum output current of 2A. It features a low dropout voltage of 500mV at full load, making it suitable for applications requiring efficient voltage regulation. The device is housed in a TO-220FP-4 package and is compliant with RoHS standards. Additionally, it includes built-in protections such as over-current, thermal shutdown, and short-circuit protection, enhancing its reliability in various electronic applications. This regulator is designed for use in environments with operating temperatures ranging from -20°C to 80°C.
Fixed LDO Voltage Regulator, 13V to 29V, 500mV Dropout, 12Vout, 2Aout, TO-220FP-4 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 31Y2108 |
| Product Name | Fixed Ldo Voltage Regulator, 13V To 29V, 500Mv Dropout, 12Vout, 2Aout, To-220Fp-4 Rohs Compliant Onsemi |