Manufacturer: Fairchild Semiconductor
Win Source Part Number: 288650-KA278R05TU
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC REG LINEAR FIXED LDO REG Product overview: KA278R05TU from Fairchild (onsemi) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA278R05TU can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, BIPolar, PSFM4
IC REG LINEAR FIXED LDO REG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 288650-KA278R05TU | 776-KA278R05TU | KA278R05TU | KA278R05TU |
| Product Name | Integrated Circuits(ICs) | LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | |||
| Package Type | Other; Bulk | Other; SIP4 | ||
| Output Voltage | 5 volts | 5 volts | ||
| IOUT | 2 amps | 2 amps |