onsemi 5V 2A Voltage Regulator IC KA278R05CYDTU

Description
IC REG LINEAR 5V 2A TO220F-4L Product overview: KA278R05CYDTU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA278R05CYDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 2A TO220F-4L Product overview: KA278R05CYDTU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA278R05CYDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 2A Voltage Regulator IC
776-KA278R05CYDTU
5V 2A Voltage Regulator IC 776-KA278R05CYDTU
IC REG LINEAR 5V 2A TO220F-4L Product overview: KA278R05CYDTU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA278R05CYDTU can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 2A TO220F-4L Product overview: KA278R05CYDTU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA278R05CYDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA278R05CYDTU - 070368-KA278R05CYDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA278R05CYDTU
070368-KA278R05CYDTU
PMIC - PMIC - Voltage Regulators - Linear - KA278R05CYDTU 070368-KA278R05CYDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070368-KA278R05CYDTU Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 2A Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Case / Package: TO-220F-4L (Forming) Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 2A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature, Over Voltage, Short Circuit Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070368-KA278R05CYDTU
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 2A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-220F-4L (Forming)
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 2A
Operating Supply Current: 10mA
Control Protection Features: Over Current, Over Temperature, Over Voltage, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - KA278R05CYDTU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
KA278R05CYDTU-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA278R05CYDTU-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-220F-4L (Forming)

Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-220F-4L (Forming)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - KA278R05CYDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA278R05CYDTU
PMIC - Voltage Regulators - Linear KA278R05CYDTU
IC REG LINEAR 5V 2A TO220F-4L

IC REG LINEAR 5V 2A TO220F-4L

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA278R05CYDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA278R05CYDTU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA278R05CYDTU
IC REG LINEAR 5V 2A TO220F-4L

IC REG LINEAR 5V 2A TO220F-4L

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-KA278R05CYDTU 070368-KA278R05CYDTU KA278R05CYDTU-ND KA278R05CYDTU KA278R05CYDTU
Product Name 5V 2A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - KA278R05CYDTU Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed; Adjustable / Variable Fixed; Fixed Fixed
Package Type Other; TO-220-4 TO-220; Other; TO-220F-4L (Forming) TO-220; Other; TO-220-4 Full Pack, Formed Leads TO-220
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 2 amps 2 amps 2 amps 2 amps 2 amps
VIN 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data