Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-220F-4L
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 005604-KA278R05CTU
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 2A
Family Name: KA278R05C
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-220F-4L
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 2A
Operating Supply Current: 10mA
Control Protection Features: Over Current, Over Temperature, Over Voltage, Short Circuit
Alternative Parts (Cross-Reference): TS1086CW-5.0; TS1086CW50 RP; TS1086CM50 RN; TS1086CZ50;
Introduction Date: August 26, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50
5V LDO Regulator, 2A, TO-220, 35V In, Positive Product overview: KA278R05CTU from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 2A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA278R05CTU can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 2A TO220F-4
IC REG LINEAR 5V 2A TO220F-4L
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | KA278R05CTU-ND | 005604-KA278R05CTU | 776-KA278R05CTU | KA278R05CTU | KA278R05CTU |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - KA278R05CTU | 5V 2A 35V TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Adjustable / Variable | Fixed | |
| Package Type | TO-220; Other; TO-220-4 Full Pack | TO-220; Other; TO-220F-4L | Other; TO-220-4 | TO-220; Other; TO-220-4 Full Pack | TO-220 |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |