onsemi Ldo, Fixed, 5V, 2A, To-220Fp-4; Output Type Onsemi KA278R05CTU

Description
LDO, FIXED, 5V, 2A, TO-220FP-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:35V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 2A, TO-220FP-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:35V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 2A, To-220Fp-4; Output Type Onsemi - 46AC0913 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 2A, To-220Fp-4; Output Type Onsemi
46AC0913
Ldo, Fixed, 5V, 2A, To-220Fp-4; Output Type Onsemi 46AC0913
LDO, FIXED, 5V, 2A, TO-220FP-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:35V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 5V, 2A, TO-220FP-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:35V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 46AC0913
Product Name Ldo, Fixed, 5V, 2A, To-220Fp-4; Output Type Onsemi
Input Voltage 1.8 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details