Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040929-KA258D
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Current - Input Bias: 45nA
Voltage - Input Offset: 2.9mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 800μA
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
2-Ch Op Amp, 16V, SOP, 70dB CMRR, 150nA Ib, Bipolar Product overview: KA258D from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KA258D can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 040929-KA258D | 687-KA258D | KA258D | 598-KA258D | KA258D | KA258D |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA258D | 16V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 32 volts | 15 volts | 3 volts | |||
| Source Current (IS) | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | |||
| VOS | 2.9 millivolts | 2.9 millivolts | ||||
| IBIAS | 0.0450 µA | 0.0450 µA |