onsemi Quad SOIC Operational Amplifier IC KA248DTF

Description
Quad, 36-V, 1-MHz operational amplifier with -25°C to 85°C operation 14-SOIC -25 to 85 Product overview: KA248DTF from ON Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KA248DTF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad, 36-V, 1-MHz operational amplifier with -25°C to 85°C operation 14-SOIC -25 to 85 Product overview: KA248DTF from ON Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KA248DTF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad SOIC Operational Amplifier IC - 687-KA248DTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad SOIC Operational Amplifier IC
687-KA248DTF
Quad SOIC Operational Amplifier IC 687-KA248DTF
Quad, 36-V, 1-MHz operational amplifier with -25°C to 85°C operation 14-SOIC -25 to 85 Product overview: KA248DTF from ON Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KA248DTF can be used for catalog matching and distributor lookup.

Quad, 36-V, 1-MHz operational amplifier with -25°C to 85°C operation 14-SOIC -25 to 85 Product overview: KA248DTF from ON Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KA248DTF can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA248DTF - 1067028-KA248DTF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA248DTF
1067028-KA248DTF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA248DTF 1067028-KA248DTF
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067028-KA248DTF Mounting: SMD (SMT) Slew Rate: 0.5 V/µs Gain Bandwidth Product: 1 MHz Number of Channels: 4 Common Mode Rejection Ratio: 70 dB Input Bias Current: 200 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOP Alternative Parts (Cross-Reference): LM248DR; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Nominal Supply Current: 4.5 mA Max Dual Supply Voltage: 18 V Voltage Gain: 104.08 dB Input Offset Voltage (Vos): 6 mV

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067028-KA248DTF
Mounting: SMD (SMT)
Slew Rate: 0.5 V/µs
Gain Bandwidth Product: 1 MHz
Number of Channels: 4
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 200 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOP
Alternative Parts (Cross-Reference): LM248DR;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
Nominal Supply Current: 4.5 mA
Max Dual Supply Voltage: 18 V
Voltage Gain: 104.08 dB
Input Offset Voltage (Vos): 6 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-KA248DTF 1067028-KA248DTF
Product Name Quad SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA248DTF
Standards RoHS RoHS
Slew Rate 0.5000 V/µs 0.5000 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -25 C (-13 F) -25 C (-13 F)
Unlock Full Specs
to access all available technical data