Automotive precision quad differential comparator, industrial grade 14-SOIC -40 to 125 Product overview: KA239ADTF from ON Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Industrial, Quad, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, Industrial, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-KA239ADTF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067026-KA239ADTF
Response Time: 1.3 µs
Mounting: SMD (SMT)
Number of Channels: 4
Output Current: 18 mA
Input Bias Current: 250 nA
Categories: Linear - Comparators
Case / Package: SOP
Output Current per Channel: 18 mA
Alternative Parts (Cross-Reference): LM239AQDRQ1;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 570 mW
Max Supply Voltage: 36 V
Min Supply Voltage: 18 V
Nominal Supply Current: 2 mA
Max Supply Current: 2 mA
Input Offset Voltage (Vos): 2 mV
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 692-KA239ADTF | 1067026-KA239ADTF |
| Product Name | Automotive Industrial Quad SOIC Linear Comparator IC | Linear - Linear - Comparators - KA239ADTF |
| RoHS Compliant | RoHS | RoHS |
| Supply Voltage (VS) | 18 to 36 volts | |
| Power Dissipation (PD) | 570 milliwatts | 570 milliwatts |
| Operating Temperature | -25 C (-13 F) | -25 C (-13 F) |