onsemi Quad 36 V 0.8 mA Linear Comparator IC KA239A

Description
Amplifier; Comparator; Quad Differential; 36 V; 0.8 mA (Typ.) @ DegC; PDIP Product overview: KA239A from ON Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36 V, 0.8 mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36 V, 0.8 mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-KA239A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Amplifier; Comparator; Quad Differential; 36 V; 0.8 mA (Typ.) @ DegC; PDIP Product overview: KA239A from ON Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36 V, 0.8 mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36 V, 0.8 mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-KA239A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 36 V 0.8 mA Linear Comparator IC - 692-KA239A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 36 V 0.8 mA Linear Comparator IC
692-KA239A
Quad 36 V 0.8 mA Linear Comparator IC 692-KA239A
Amplifier; Comparator; Quad Differential; 36 V; 0.8 mA (Typ.) @ DegC; PDIP Product overview: KA239A from ON Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36 V, 0.8 mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36 V, 0.8 mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-KA239A can be used for catalog matching and distributor lookup.

Amplifier; Comparator; Quad Differential; 36 V; 0.8 mA (Typ.) @ DegC; PDIP Product overview: KA239A from ON Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36 V, 0.8 mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36 V, 0.8 mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-KA239A can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Comparators - KA239A - 1067025-KA239A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - KA239A
1067025-KA239A
Linear - Linear - Comparators - KA239A 1067025-KA239A
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067025-KA239A Response Time: 1.3 µs Mounting: SMD (SMT) Number of Channels: 4 Output Current: 18 mA Input Bias Current: 250 nA Categories: Linear - Comparators Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 570 mW Max Supply Voltage: 36 V Min Supply Voltage: 18 V Nominal Supply Current: 1.1 mA Max Supply Current: 2 mA

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067025-KA239A
Response Time: 1.3 µs
Mounting: SMD (SMT)
Number of Channels: 4
Output Current: 18 mA
Input Bias Current: 250 nA
Categories: Linear - Comparators
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 570 mW
Max Supply Voltage: 36 V
Min Supply Voltage: 18 V
Nominal Supply Current: 1.1 mA
Max Supply Current: 2 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog Comparators Analog Comparators
Product Number 692-KA239A 1067025-KA239A
Product Name Quad 36 V 0.8 mA Linear Comparator IC Linear - Linear - Comparators - KA239A
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 18 to 36 volts
Power Dissipation (PD) 570 milliwatts 570 milliwatts
Unlock Full Specs
to access all available technical data