onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA1M0565RTU KA1M0565RTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 145080-KA1M0565RTU Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Family Name: KA1M0565R Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220F-4L Supply Voltage - Operating: 10 V to 30 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): KA1M0565R; KA1M0565R-YDTU; Introduction Date: February 05, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 145080-KA1M0565RTU Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Family Name: KA1M0565R Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220F-4L Supply Voltage - Operating: 10 V to 30 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): KA1M0565R; KA1M0565R-YDTU; Introduction Date: February 05, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA1M0565RTU - 145080-KA1M0565RTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA1M0565RTU
145080-KA1M0565RTU
PMIC - PMIC - AC DC Converters, Offline Switchers - KA1M0565RTU 145080-KA1M0565RTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 145080-KA1M0565RTU Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Family Name: KA1M0565R Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220F-4L Supply Voltage - Operating: 10 V to 30 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): KA1M0565R; KA1M0565R-YDTU; Introduction Date: February 05, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 145080-KA1M0565RTU
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 77%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Family Name: KA1M0565R
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: TO-220F-4L
Supply Voltage - Operating: 10 V to 30 V
Control Operating Temperature: -25°C to 85°C (TA)
Alternative Parts (Cross-Reference): KA1M0565R; KA1M0565R-YDTU;
Introduction Date: February 05, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - KA1M0565RTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
KA1M0565RTU
PMIC - AC DC Converters, Offline Switchers KA1M0565RTU
IC OFFLINE SW MULT TOP TO220F

IC OFFLINE SW MULT TOP TO220F

Supplier's Site Datasheet
AC DC Converters, Offline Switches - KA1M0565RTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA1M0565RTU
AC DC Converters, Offline Switches KA1M0565RTU
Converter Offline Flyback, Forward Topology 67kHz TO-220F-4L

Converter Offline Flyback, Forward Topology 67kHz TO-220F-4L

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 145080-KA1M0565RTU KA1M0565RTU KA1M0565RTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA1M0565RTU PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220F-4L TO-220; Other; TO-220-4 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD637KD/+ - Lingto Electronic Limited
Specs
Package Type DIP; Other; 14-CDIP
Input Voltage ? to 18 volts
View Details
ACDC Power Supply Control ICs - Model: FA6B20N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE2B0565FKLA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 8.5 to 21 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details