The KA1M0380RB is a power switch IC designed for offline SMPS applications with minimal external components, integrating a high-voltage SenseFET and current-mode PWM controller. It operates at a fixed frequency of 67kHz and is housed in a TO-220F-4L package. The device supports pulse-by-pulse over-current limiting, over-voltage protection (minimum 23V), under-voltage lockout, thermal shutdown, and auto-restart mode. It has an 800V drain voltage rating, a continuous drain current of 3.0A at 25°C, and a maximum power dissipation of 35W. Operating ambient temperature ranges from -25°C to +85°C.
IC FPS SWITCH DVDP/STB TO-220F-4 Product overview: KA1M0380RBYDTU from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-KA1M0380RBYDTU can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-KA1M0380RBYDTU |
| Product Name | Power Management IC |
| Package Type | Other; TO-220-4 |