onsemi OEM Parts - OEM Parts (J - L) - KA1L0365RYDTU KA1L0365RYDTU

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035246-KA1L0365RYDT U Mounting: SMD (SMT) Resistance: 3.6 Ω Number of Outputs: 1 Output Current: 1.89 A Categories: OEM Parts(J-L) Case / Package: TO-220-4 Alternative Parts (Cross-Reference): KA1L0365RYDTUKA1L036 5R-YDTU; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 75 W Max Supply Current: 12 mA
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035246-KA1L0365RYDT U Mounting: SMD (SMT) Resistance: 3.6 Ω Number of Outputs: 1 Output Current: 1.89 A Categories: OEM Parts(J-L) Case / Package: TO-220-4 Alternative Parts (Cross-Reference): KA1L0365RYDTUKA1L036 5R-YDTU; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 75 W Max Supply Current: 12 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - KA1L0365RYDTU - 1035246-KA1L0365RYDTU - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - KA1L0365RYDTU
1035246-KA1L0365RYDTU
OEM Parts - OEM Parts (J - L) - KA1L0365RYDTU 1035246-KA1L0365RYDTU
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035246-KA1L0365RYDT U Mounting: SMD (SMT) Resistance: 3.6 Ω Number of Outputs: 1 Output Current: 1.89 A Categories: OEM Parts(J-L) Case / Package: TO-220-4 Alternative Parts (Cross-Reference): KA1L0365RYDTUKA1L036 5R-YDTU; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 75 W Max Supply Current: 12 mA

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035246-KA1L0365RYDTU
Mounting: SMD (SMT)
Resistance: 3.6 Ω
Number of Outputs: 1
Output Current: 1.89 A
Categories: OEM Parts(J-L)
Case / Package: TO-220-4
Alternative Parts (Cross-Reference): KA1L0365RYDTUKA1L0365R-YDTU;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 75 W
Max Supply Current: 12 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1035246-KA1L0365RYDTU
Product Name OEM Parts - OEM Parts (J - L) - KA1L0365RYDTU
Unlock Full Specs
to access all available technical data