Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067009-KA1L0365RTU
Mounting: SMD (SMT)
Resistance: 3.6 Ω
Number of Outputs: 1
Output Current: 1.89 A
Categories: OEM Parts(J-L)
Case / Package: TO-220-4
Alternative Parts (Cross-Reference): KA1L0365RTUKA1L0365R
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 75 W
Max Supply Current: 12 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067009-KA1L0365RTU |
| Product Name | OEM Parts - OEM Parts (J - L) - KA1L0365RTU |