onsemi OEM Parts - OEM Parts (J - L) - KA1H0680RFBTU KA1H0680RFBTU

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035239-KA1H0680RFBT U Resistance: 1.6 Ω Number of Pins: 5 Number of Outputs: 1 Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): KA1H0680RFBTUKA1H068 0RFB-TU; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 150 W Max Operating Temperature: 85 °C Max Supply Current: 12 mA
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035239-KA1H0680RFBT U Resistance: 1.6 Ω Number of Pins: 5 Number of Outputs: 1 Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): KA1H0680RFBTUKA1H068 0RFB-TU; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 150 W Max Operating Temperature: 85 °C Max Supply Current: 12 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - KA1H0680RFBTU - 1035239-KA1H0680RFBTU - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - KA1H0680RFBTU
1035239-KA1H0680RFBTU
OEM Parts - OEM Parts (J - L) - KA1H0680RFBTU 1035239-KA1H0680RFBTU
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035239-KA1H0680RFBT U Resistance: 1.6 Ω Number of Pins: 5 Number of Outputs: 1 Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): KA1H0680RFBTUKA1H068 0RFB-TU; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 150 W Max Operating Temperature: 85 °C Max Supply Current: 12 mA

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035239-KA1H0680RFBTU
Resistance: 1.6 Ω
Number of Pins: 5
Number of Outputs: 1
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): KA1H0680RFBTUKA1H0680RFB-TU;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 150 W
Max Operating Temperature: 85 °C
Max Supply Current: 12 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1035239-KA1H0680RFBTU
Product Name OEM Parts - OEM Parts (J - L) - KA1H0680RFBTU
Unlock Full Specs
to access all available technical data