onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - KA1H0165RTU KA1H0165RTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 760767-KA1H0165RTU Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-220-4 Full Pack Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 10 V ~ 30 V Family Name: KA1H0165R Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220F-4L Alternative Parts (Cross-Reference): KA1H0165R; KA1H0165RTU_NL; KA1H0165R-YDTU; Introduction Date: February 05, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 760767-KA1H0165RTU Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-220-4 Full Pack Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 10 V ~ 30 V Family Name: KA1H0165R Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220F-4L Alternative Parts (Cross-Reference): KA1H0165R; KA1H0165RTU_NL; KA1H0165R-YDTU; Introduction Date: February 05, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - KA1H0165RTU - 760767-KA1H0165RTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - KA1H0165RTU
760767-KA1H0165RTU
PMIC - PMIC - AC DC Converters, Offline Switchers - KA1H0165RTU 760767-KA1H0165RTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 760767-KA1H0165RTU Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-220-4 Full Pack Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 10 V ~ 30 V Family Name: KA1H0165R Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220F-4L Alternative Parts (Cross-Reference): KA1H0165R; KA1H0165RTU_NL; KA1H0165R-YDTU; Introduction Date: February 05, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 760767-KA1H0165RTU
Series: FPS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: TO-220-4 Full Pack
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Supply Voltage: 10 V ~ 30 V
Family Name: KA1H0165R
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220F-4L
Alternative Parts (Cross-Reference): KA1H0165R; KA1H0165RTU_NL; KA1H0165R-YDTU;
Introduction Date: February 05, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - KA1H0165RTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA1H0165RTU
AC DC Converters, Offline Switches KA1H0165RTU
Converter Offline Flyback, Forward Topology 100kHz TO-220F-4

Converter Offline Flyback, Forward Topology 100kHz TO-220F-4

Buy Now Datasheet
AC DC Converters, Offline Switches - KA1H0165RTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
KA1H0165RTU
AC DC Converters, Offline Switches KA1H0165RTU
Converter Offline Flyback, Forward Topology 100kHz TO-220F-4L

Converter Offline Flyback, Forward Topology 100kHz TO-220F-4L

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - KA1H0165RTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
KA1H0165RTU
PMIC - AC DC Converters, Offline Switchers KA1H0165RTU
IC OFFLINE SW MULT TOP TO220F

IC OFFLINE SW MULT TOP TO220F

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 760767-KA1H0165RTU KA1H0165RTU KA1H0165RTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - KA1H0165RTU AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220-4 Full Pack TO-220; Other; TO-220-4 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5QR0680AZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 74 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A81N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details