Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1145259-KA1H0165R-YD
Resistance: 8 Ω
Number of Outputs: 1
Output Current: 530 mA
Categories: Custom Parts
Case / Package: TO-220-4
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 40 W
Max Operating Temperature: 85 °C
Max Supply Current: 12 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1145259-KA1H0165R-YDTU |
| Product Name | Custom Parts - Custom Parts (J - M) - KA1H0165R-YDTU |