onsemi Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA1458D KA1458D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1192244-KA1458D Packaging: Tube Mounting Style: SMD Supply Current: 2.3mA Amplifier Type: General Purpose Slew Rate: 0.5V/μs Current - Input Bias: 80nA Voltage - Input Offset: 2mV Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Audio Family Part Number: KA1458 Manufacturer Pack Quantity: 8,100 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1192244-KA1458D Packaging: Tube Mounting Style: SMD Supply Current: 2.3mA Amplifier Type: General Purpose Slew Rate: 0.5V/μs Current - Input Bias: 80nA Voltage - Input Offset: 2mV Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Audio Family Part Number: KA1458 Manufacturer Pack Quantity: 8,100 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA1458D - 1192244-KA1458D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA1458D
1192244-KA1458D
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA1458D 1192244-KA1458D
Manufacturer: ON Semiconductor Win Source Part Number: 1192244-KA1458D Packaging: Tube Mounting Style: SMD Supply Current: 2.3mA Amplifier Type: General Purpose Slew Rate: 0.5V/μs Current - Input Bias: 80nA Voltage - Input Offset: 2mV Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Audio Family Part Number: KA1458 Manufacturer Pack Quantity: 8,100 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1192244-KA1458D
Packaging: Tube
Mounting Style: SMD
Supply Current: 2.3mA
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 2mV
Current - Output / Channel: 20mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Audio
Family Part Number: KA1458
Manufacturer Pack Quantity: 8,100
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Operational Amplifier IC
687-KA1458D
Operational Amplifier IC 687-KA1458D
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: KA1458D from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KA1458D can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: KA1458D from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KA1458D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - KA1458D-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
KA1458D-ND
Instrumentation, Op Amps, Buffer Amps KA1458D-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - KA1458D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
KA1458D
Integrated Circuits (ICs) - Linear - Amplifiers KA1458D
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - KA1458D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
KA1458D
Instrumentation, OP Amps, Buffer Amps KA1458D
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1192244-KA1458D 687-KA1458D KA1458D-ND KA1458D KA1458D
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KA1458D Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 2.3 milliamps 2.3 milliamps 2.3 milliamps
VOS 2 millivolts 2 millivolts
IBIAS 0.0800 µA 0.0800 µA
Slew Rate 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs 0.5000 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2449782P - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SSOP; SOP; SSOP-14
View Details
BUF602 High Speed, Closed Loop Buffer - BUF602IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
3 suppliers