onsemi Fuses - K4227 K4227

Description
Manufacturer: ON Semiconductor Win Source Part Number: 738960-K4227 Manufacturer Homepage: www.onsemi.com Reference case: TO-220F Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 738960-K4227 Manufacturer Homepage: www.onsemi.com Reference case: TO-220F Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - K4227 - 738960-K4227 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - K4227
738960-K4227
Fuses - K4227 738960-K4227
Manufacturer: ON Semiconductor Win Source Part Number: 738960-K4227 Manufacturer Homepage: www.onsemi.com Reference case: TO-220F Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 738960-K4227
Manufacturer Homepage: www.onsemi.com
Reference case: TO-220F
Reference Date Code: 09+
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Circuit Protection Fuse
139-K4227
Circuit Protection Fuse 139-K4227
Product overview: K4227 from ON Semiconductor is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-K4227 can be used for catalog matching and distributor lookup.

Product overview: K4227 from ON Semiconductor is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-K4227 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 738960-K4227 139-K4227
Product Name Fuses - K4227 Circuit Protection Fuse
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers