MOSFET N-CH 400V 15A TO-220FI Product overview: K4117LS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 15A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-K4117LS can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 070359-K4117LS
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FI(LS)
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 10.4A (Tc)
Max Gate Charge: 30.6nC @ 10V
Max Input Capacitance: 755pF @ 30V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 420 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-K4117LS | 070359-K4117LS |
| Product Name | 400V 15A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - K4117LS |
| Polarity | N-Channel | N-Channel; N-Channel |
| PD | 2000 milliwatts | 2000 to 35000 milliwatts |
| TJ | 150 C (302 F) | 150 C (302 F) |