onsemi Discrete Semiconductor Products K4097

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 205804-K4097 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Manufacturer Device Package: TO-220FI(LS) FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 500V Current - Continuous Drain (Id) @ 25°C: 8.3A (Tc) Rds On (Max) @ Id, Vgs: 650 mOhm @ 5A, 10V Gate Charge (Qg) @ Vgs: 30nC @ 10V Input Capacitance (Ciss) @ Vds: 750pF @ 30V Power - Max: 2W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 205804-K4097 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Manufacturer Device Package: TO-220FI(LS) FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 500V Current - Continuous Drain (Id) @ 25°C: 8.3A (Tc) Rds On (Max) @ Id, Vgs: 650 mOhm @ 5A, 10V Gate Charge (Qg) @ Vgs: 30nC @ 10V Input Capacitance (Ciss) @ Vds: 750pF @ 30V Power - Max: 2W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 205804-K4097 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
205804-K4097
Discrete Semiconductor Products 205804-K4097
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 205804-K4097 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Manufacturer Device Package: TO-220FI(LS) FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 500V Current - Continuous Drain (Id) @ 25°C: 8.3A (Tc) Rds On (Max) @ Id, Vgs: 650 mOhm @ 5A, 10V Gate Charge (Qg) @ Vgs: 30nC @ 10V Input Capacitance (Ciss) @ Vds: 750pF @ 30V Power - Max: 2W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 205804-K4097
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Manufacturer Device Package: TO-220FI(LS)
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 500V
Current - Continuous Drain (Id) @ 25°C: 8.3A (Tc)
Rds On (Max) @ Id, Vgs: 650 mOhm @ 5A, 10V
Gate Charge (Qg) @ Vgs: 30nC @ 10V
Input Capacitance (Ciss) @ Vds: 750pF @ 30V
Power - Max: 2W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 205804-K4097
Product Name Discrete Semiconductor Products
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

60 V, N-channel Trench MOSFET - 2N7002AK-QR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 240000 milliamps
View Details
2 suppliers
MOSFETs - 1827409P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1018ES - 1020697-AUIRF1018ES - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 110000 milliwatts
View Details
5 suppliers