onsemi Discrete Semiconductor Products K4096LS

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 205803-K4096LS Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Manufacturer Device Package: TO-220FI(LS) FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 500V Current - Continuous Drain (Id) @ 25°C: 7.1A (Tc) Rds On (Max) @ Id, Vgs: 850 mOhm @ 4A, 10V Gate Charge (Qg) @ Vgs: 24nC @ 10V Input Capacitance (Ciss) @ Vds: 600pF @ 30V Power - Max: 2W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 205803-K4096LS Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Manufacturer Device Package: TO-220FI(LS) FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 500V Current - Continuous Drain (Id) @ 25°C: 7.1A (Tc) Rds On (Max) @ Id, Vgs: 850 mOhm @ 4A, 10V Gate Charge (Qg) @ Vgs: 24nC @ 10V Input Capacitance (Ciss) @ Vds: 600pF @ 30V Power - Max: 2W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 205803-K4096LS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
205803-K4096LS
Discrete Semiconductor Products 205803-K4096LS
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 205803-K4096LS Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Manufacturer Device Package: TO-220FI(LS) FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 500V Current - Continuous Drain (Id) @ 25°C: 7.1A (Tc) Rds On (Max) @ Id, Vgs: 850 mOhm @ 4A, 10V Gate Charge (Qg) @ Vgs: 24nC @ 10V Input Capacitance (Ciss) @ Vds: 600pF @ 30V Power - Max: 2W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 205803-K4096LS
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Manufacturer Device Package: TO-220FI(LS)
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 500V
Current - Continuous Drain (Id) @ 25°C: 7.1A (Tc)
Rds On (Max) @ Id, Vgs: 850 mOhm @ 4A, 10V
Gate Charge (Qg) @ Vgs: 24nC @ 10V
Input Capacitance (Ciss) @ Vds: 600pF @ 30V
Power - Max: 2W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 205803-K4096LS
Product Name Discrete Semiconductor Products
Polarity N-Channel
Unlock Full Specs
to access all available technical data