onsemi Custom Parts - Custom Parts (J - M) - JM-0300 JM-0300

Description
Manufacturer: Cherry Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193213-JM-0300 Color: Black Length: 111.5 mm Interface: USB Height: 35 mm Weight: 158.757329 g Width: 68.5 mm Cord Length: 1.8 m Categories: Custom Parts Alternative Parts (Cross-Reference): JM0300; JM0300.; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Standard RoHS: Compliant REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: Cherry Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193213-JM-0300 Color: Black Length: 111.5 mm Interface: USB Height: 35 mm Weight: 158.757329 g Width: 68.5 mm Cord Length: 1.8 m Categories: Custom Parts Alternative Parts (Cross-Reference): JM0300; JM0300.; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Standard RoHS: Compliant REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - JM-0300 - 1193213-JM-0300 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - JM-0300
1193213-JM-0300
Custom Parts - Custom Parts (J - M) - JM-0300 1193213-JM-0300
Manufacturer: Cherry Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193213-JM-0300 Color: Black Length: 111.5 mm Interface: USB Height: 35 mm Weight: 158.757329 g Width: 68.5 mm Cord Length: 1.8 m Categories: Custom Parts Alternative Parts (Cross-Reference): JM0300; JM0300.; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Standard RoHS: Compliant REACH SVHC: Unknown

Manufacturer: Cherry Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193213-JM-0300
Color: Black
Length: 111.5 mm
Interface: USB
Height: 35 mm
Weight: 158.757329 g
Width: 68.5 mm
Cord Length: 1.8 m
Categories: Custom Parts
Alternative Parts (Cross-Reference): JM0300; JM0300.;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Mount: Standard
RoHS: Compliant
REACH SVHC: Unknown

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1193213-JM-0300
Product Name Custom Parts - Custom Parts (J - M) - JM-0300
Unlock Full Specs
to access all available technical data