JFET N-Channel 25V 1W Surface Mount SOT-223-4
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050060-JFTJ105
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 25V
Current - Drain (Idss) @ Vds (Vgs=0): 500mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 4.5V @ 1μA
Resistance - RDS(On): 3 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
JFET N-CH 25V 1W SOT223 Product overview: JFTJ105 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1W. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1W, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-JFTJ105 can be used for catalog matching and distributor lookup.
Small Signal Field-Effect Transistor, 1-Element, N-Channel, Silicon, Junction FET
JFET N-CH 25V SOT223-4
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | JFTJ105-ND | 1050060-JFTJ105 | 288-JFTJ105 | JFTJ105 | JFTJ105 |
| Product Name | JFETs | JFETs (Junction Field Effect) - JFTJ105 | 25V 1W Bipolar Transistor | Discrete Semiconductor Products - Transistors - JFETs | |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223-4 | SOT223; SOT-223 | 3 Ohms | |
| Transistor Type | JFET |