TRANS PNP 300V 0.5A TO225AA Product overview: JE350G from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JE350G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 205735-JE350G
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 30 @ 50mA, 10V
Maximum Power Dissipation: 20W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 276-JE350G | 205735-JE350G |
| Product Name | 300V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - JE350G |
| Polarity | PNP | PNP; PNP |